EN
  • EN
  • DE

NCP1216P133G

Part No NCP1216P133G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP HV 8DIP / High Power AC to DC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Supply Voltage 10 V ~ 16 V
Duty Cycle 75%
Frequency - Switching 133kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 790571-NCP1216P133G
Popularity Medium
Supply and Demand Status Balance
Family Name NCP1216
Introduction Date July 28, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP1216P133G CAD Model

Description

ON Semiconductor NCP1216P133G PWM Current-Mode Controller

The ON Semiconductor NCP1216P133G is a versatile PWM current-mode controller designed for high-performance, off-line power supplies. This integrated circuit (IC) offers a robust solution for AC-DC adapters, open-frame SMPS, and other power supply applications where efficiency and reliability are paramount. The NCP1216P133G is notable for its low standby power consumption, making it ideal for designs that require compliance with energy-saving standards.

Key Features

  • Adjustable Switching Frequency: The NCP1216P133G allows users to set the switching frequency anywhere from 40kHz to 160kHz, providing flexibility for optimizing magnetic and filter component sizes.
  • Current-Mode Control: With its current-mode control scheme, the IC offers excellent audio susceptibility and inherent pulse-by-pulse control, enhancing the safety and performance of the application.
  • Dynamic Self-Supply: The device does not require an auxiliary winding, simplifying the power supply design with its built-in high-voltage startup circuit.
  • Frequency Foldback: The frequency foldback feature helps to reduce audible noise and minimize power dissipation during short-circuit or overload conditions.
  • Auto-Recovery Protection: The IC includes built-in Overvoltage Protection (OVP), Overload Protection (OLP), and Hiccup Mode, ensuring robust protection against various fault conditions.

Efficiency and Compliance

The NCP1216P133G is engineered to meet stringent energy efficiency standards, with features that reduce no-load power consumption. This makes it easier for power supply manufacturers to achieve compliance with global energy-saving regulations.

Applications

  • AC-DC Adapters for Laptops and Personal Electronics
  • Open Frame Switching Power Supplies
  • Standby and Auxiliary Power Supplies
  • Offline Battery Chargers

With its advanced protection features, flexible design parameters, and energy-efficient operation, the ON Semiconductor NCP1216P133G is a smart choice for engineers looking to develop reliable and eco-friendly power solutions.

For additional information and complete technical specifications, designers and engineers are encouraged to consult the datasheet and application notes provided by ON Semiconductor.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess