EN
  • EN
  • DE

PS05TBUL2RTL/HU

Part No PS05TBUL2RTL/HU
Manufacturer KEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975997-PS05TBUL2RTL/HU
Categories OEM Parts(O-R)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS05TBUL2RTL/HU CAD Model

Description

The PS05TBUL2RTL/HU is a Transient Voltage Suppressor (TVS) diode manufactured by KEC. TVS diodes are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This particular diode is designed for surface mount applications and is commonly used in various electronic devices to safeguard against transient voltage events.

Applications

  • ESD Protection for Data Lines
  • Overvoltage Protection in Consumer Electronics
  • Protection of I/O Interfaces
  • Automotive Electronics
  • Industrial Control Systems

Features

  • Low Clamping Voltage: Provides efficient protection by clamping voltage spikes to a safe level.
  • Fast Response Time: Reacts quickly to transient events, minimizing the risk of damage to protected components.
  • Surface Mount Package: Designed for easy assembly onto printed circuit boards using surface mount technology.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Protection Against Voltage Surges: Prevents damage to sensitive components caused by voltage transients.
  • Improved System Reliability: Enhances the reliability of electronic devices by protecting them from ESD and overvoltage events.
  • Reduced Downtime: Minimizes the risk of system failures due to voltage surges.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.

Additional Details

The PS05TBUL2RTL/HU TVS diode is characterized by its breakdown voltage, clamping voltage, and surge current capability. It is typically used in conjunction with other protection components to provide comprehensive protection against transient voltage events. This diode is suitable for protecting various interfaces, including USB, HDMI, and Ethernet ports. It's also used in automotive electronics to protect against voltage transients generated by vehicle systems. The small surface mount package allows for high-density board layouts and easy integration into compact electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess