EN
  • EN
  • DE

NCP1203D40R2

Part No NCP1203D40R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series SMARTMOS™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.8 V
Voltage - Supply (Vcc/Vdd) 7.8V ~ 16V
Duty Cycle 80%
Frequency - Switching 40kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1203
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647294-NCP1203D40R2
Ultra Librarian 3D Model Ultra Librarian NCP1203D40R2 CAD Model

Description

ON Semiconductor NCP1203D40R2 PWM Current-Mode Controller

The NCP1203D40R2 is a versatile PWM current-mode controller designed by ON Semiconductor to address the needs of low-power AC/DC adapters and off-line battery chargers. It combines a high level of integration with robust features to ensure efficient and reliable performance for a wide range of power supply applications.

Key Features

  • Current-Mode Control: Provides fast transient response and constant output current regulation, which is ideal for maintaining stability in power supply systems.
  • Fixed 40 kHz Switching Frequency: Offers a predictable performance and simplifies the design of the magnetic components.
  • High-Voltage Startup Current Source: Enables the IC to self-supply directly from the rectified mains, eliminating the need for an additional standby power supply.
  • Auto-Recovery Internal Output Short-Circuit Protection: Enhances the safety and longevity of the application by preventing damage due to output short circuits.
  • Frequency Jittering: Reduces electromagnetic interference (EMI) and allows for a smaller-sized EMI filter, thereby saving space and cost.
  • Low Operating Current: Contributes to energy savings by minimizing power consumption in standby mode.

Applications

The NCP1203D40R2 is particularly well-suited for a variety of applications that require efficient power management and a compact design. These include:

  • AC/DC adapters for personal electronics
  • Standby and auxiliary power supplies
  • Battery chargers
  • Small form-factor power supplies

Product Summary

ON Semiconductor's NCP1203D40R2 is a reliable PWM controller that integrates multiple features to deliver high-performance power conversion. Its current-mode operation, built-in protections, and low standby power consumption make it an excellent choice for designers looking to optimize their power supply solutions. The device's fixed frequency operation and frequency jittering capability ensure that the end product meets regulatory standards while minimizing design complexity. Whether for consumer electronics or industrial applications, the NCP1203D40R2 stands out as a smart choice for efficient and cost-effective power management.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7057 $59.9845
200+ $0.5791 $115.8200
310+ $0.5610 $173.9100
430+ $0.5429 $233.4470
555+ $0.5248 $291.2640
740+ $0.4705 $348.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess