EN
  • EN
  • DE

NCP1201P60G

Part No NCP1201P60G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 500V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 16V (Max)
Duty Cycle 83%
Frequency - Switching 60kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1201
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647292-NCP1201P60G
Ultra Librarian 3D Model Ultra Librarian NCP1201P60G CAD Model

Description

ON Semiconductor NCP1201P60G PWM Current-Mode Controller

The NCP1201P60G is a versatile PWM current-mode controller designed by ON Semiconductor, catering to a wide range of power supply applications. This integrated circuit (IC) is tailored to deliver efficient and reliable performance for switched-mode power supplies (SMPS), including AC-DC adapters, offline battery chargers, and auxiliary supplies.

Key Features

  • Current-Mode Control: The NCP1201P60G employs a current-mode control scheme which provides improved transient response, simplified loop compensation, and inherent overcurrent protection.
  • Fixed 60 kHz Switching Frequency: The device operates at a fixed frequency of 60 kHz, which strikes a balance between efficiency and component size, reducing noise and allowing for the use of smaller passive components.
  • Low Standby Power: Designed with energy efficiency in mind, the NCP1201P60G ensures low standby power consumption, making it suitable for applications that require compliance with energy-saving standards.
  • High-Voltage Startup: The high-voltage startup circuit enables the controller to be directly connected to the bulk voltage, allowing for quick and efficient startup without the need for additional external components.
  • Auto-Recovery Protection Features: This IC integrates multiple protection features such as short-circuit protection, overvoltage protection, and undervoltage lockout with hysteresis, which contribute to the safe operation of the power supply under abnormal conditions.
  • Frequency Jittering: Frequency jittering helps to reduce electromagnetic interference (EMI), facilitating easier compliance with EMI regulations.
  • Demagnetization (Zero Current) Detection: The zero-current detection feature ensures that the power switch is turned off at the minimum energy point, enhancing efficiency and reducing stress on the switch.

Applications

  • AC-DC Adapters for Laptops and Personal Computers
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics Power Supplies
  • Industrial Power Supplies

The NCP1201P60G from ON Semiconductor is presented in a PDIP-8 package, offering a compact solution for designers looking to optimize their power supply designs for both performance and size. With its robust feature set and ON Semiconductor's reputation for quality, this PWM controller is an excellent choice for engineers seeking to create efficient and reliable power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7458 $59.6640
190+ $0.6121 $116.2990
295+ $0.5929 $174.9055
405+ $0.5737 $232.3485
525+ $0.5546 $291.1650
700+ $0.4973 $348.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess