EN
  • EN
  • DE

NCP1201D60R2

Part No NCP1201D60R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 500V
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 60kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 120260-NCP1201D60R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1201D60R2 CAD Model

Description

ON Semiconductor NCP1201D60R2 PWM Current-Mode Controller

The ON Semiconductor NCP1201D60R2 is a highly integrated PWM current-mode controller designed for high-performance, cost-effective power supply systems. This versatile component is ideal for a wide range of applications including AC-DC adapters, offline battery chargers, DVD and Blu-ray players, set-top boxes, and auxiliary power supplies in personal computers and servers.

At the heart of the NCP1201D60R2 is a fixed-frequency current-mode PWM controller that allows for simplified design and robust operation. This controller operates at a fixed 60 kHz frequency, providing an optimal balance between efficiency, external component size, and cost. The built-in frequency jittering reduces EMI emissions, which simplifies compliance with electromagnetic compatibility (EMC) regulations.

One of the key features of the NCP1201D60R2 is its built-in high-voltage startup circuit. This feature enables the chip to be directly powered from the high-voltage rail, saving the need for an additional standby transformer and reducing the overall component count. Once the power supply starts, the device switches to a lower operational current to optimize efficiency.

The NCP1201D60R2 also incorporates several protection features to ensure the safety and reliability of the power supply. These include overvoltage protection (OVP), which guards the system against excessive voltage levels, and undervoltage lockout (UVLO), which ensures the controller operates only when the input voltage is within a safe range. Additionally, the built-in overcurrent protection (OCP) helps prevent damage due to output overload or short-circuit conditions.

Other notable functions of the NCP1201D60R2 include an adjustable deadtime control for improved efficiency, a demagnetization detection (zero-current detection) to ensure proper operation in discontinuous conduction mode, and an internal temperature shutdown for thermal protection.

ON Semiconductor's NCP1201D60R2 comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a reliable and efficient solution for their power supply needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7057 $59.9845
200+ $0.5791 $115.8200
310+ $0.5610 $173.9100
430+ $0.5429 $233.4470
555+ $0.5248 $291.2640
740+ $0.4705 $348.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess