EN
  • EN
  • DE

TPS23785PWP

Part No TPS23785PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PROTOTYPE / Power Over Ethernet Controller Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1100878-TPS23785PWP
Ultra Librarian 3D Model Ultra Librarian TPS23785PWP CAD Model

Description

The TPS23785PWP is a sophisticated integrated solution from Texas Instruments, designed to streamline the implementation of Power over Ethernet (PoE) Power Devices (PDs). As a member of TI's extensive PoE product family, the TPS23785PWP is tailored to meet the IEEE 802.3at standard, also known as PoE+, which allows delivery of up to 30 Watts of power over Ethernet cables. This component simplifies the design and enhances the performance of Ethernet-powered applications such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Integrated IEEE 802.3at Compliant PD Interface: Ensures compatibility with PoE+ power sourcing equipment and provides seamless power negotiation.
  • Advanced DC/DC Controller: Features support for both isolated and non-isolated topologies, providing design flexibility to meet various application requirements.
  • Programmable Power Classification: Enables the device to signal its power requirements to the power sourcing equipment, optimizing power management and efficiency.
  • Thermal Shutdown Protection: Enhances the reliability and longevity of the product by preventing overheating.
  • Adjustable Under-Voltage Lockout (UVLO): Allows for customization of the input voltage start-up threshold, ensuring stable operation under fluctuating power conditions.

Applications

The TPS23785PWP is ideal for a wide range of applications that demand reliable power delivery and efficient power conversion. Its integrated features make it suitable for:

  • Enterprise and Industrial Ethernet switches
  • IP Cameras
  • Wireless Access Points (WAPs)
  • VoIP Phones
  • Remote Computer Terminals

Package and Quality

Encased in a 20-pin HTSSOP (PWP) package, the TPS23785PWP ensures a compact footprint while providing adequate thermal performance for power-intensive applications. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance in the field.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Texas Instruments
Lowest to $8.0180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5501 $55.5010
22+ $4.5540 $100.1880
35+ $4.4117 $154.4095
47+ $4.2694 $200.6618
61+ $4.1270 $251.7470
82+ $3.7001 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess