EN
  • EN
  • DE

NCP1063AP060G

Part No NCP1063AP060G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7DIP / Converter Offline Buck, Flyback Topology 100kHz 7-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Flyback
Voltage - Start Up 9 V
Supply Voltage - Operating 7V ~ 20V
Duty Cycle 66%
Frequency - Switching 100kHz
Power (Watts) 15.5 W
Fault Protection Over Load, Over Power, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1063
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1063AP060GOS,2156-NCP1063AP060G-OS,ONSONSNCP1063AP060G
Standard Package 50
Win Source Part Number 962158-NCP1063AP060G
Ultra Librarian 3D Model Ultra Librarian NCP1063AP060G CAD Model

Description

ON Semiconductor NCP1063AP060G

The NCP1063AP060G is a highly integrated AC-DC pulse width modulation (PWM) controller designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This product is a part of the NCP1063 series, offering a compact and efficient solution for off-line power supplies. It is particularly well-suited for low-power applications requiring a reliable switch mode power supply (SMPS) with minimal external components.

Key Features

  • Integrated High-Voltage Switch: The NCP1063AP060G incorporates a 650V MOSFET, allowing it to handle high input voltage operations with ease, making it ideal for a wide range of input voltages.
  • Frequency Jittering: To reduce electromagnetic interference (EMI), the device features frequency jittering, which spreads the energy across a broader spectrum and helps in meeting EMC regulations.
  • Adjustable Overcurrent Protection: The overcurrent protection threshold is adjustable, providing flexibility and enhanced protection for the power supply and the load.
  • Auto-Recovery Overvoltage and Overtemperature Protections: These safety features ensure that the device and the system are protected from abnormal operating conditions, improving reliability and longevity.
  • Standby Power: Optimized for low standby power, the NCP1063AP060G helps in achieving energy-saving targets and compliance with energy efficiency standards.

Applications

The versatility of the NCP1063AP060G makes it a perfect fit for a broad range of applications, including:

  • AC-DC adapters
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Consumer electronics
  • Small home appliances

With its built-in protections and energy-efficient operation, the NCP1063AP060G from ON Semiconductor provides designers with a robust and reliable solution for their power supply needs. Its ease of use and integration into various systems make it an excellent choice for those looking to reduce development time while maintaining high performance and safety standards.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1783 $58.9150
120+ $0.9669 $116.0280
185+ $0.9366 $173.2710
255+ $0.9064 $231.1320
330+ $0.8762 $289.1460
445+ $0.7856 $349.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess