EN
  • EN
  • DE

NCP1060BD060R2G

Part No NCP1060BD060R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Buck, Flyback Topology 60kHz 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 7V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name NCP1060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1060BD060R2GOSDKR, NCP1060BD060R2GOSCT, NCP1060BD060R2G-ND, NCP1060BD060R2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886856-NCP1060BD060R2G
Ultra Librarian 3D Model Ultra Librarian NCP1060BD060R2G CAD Model

Description

ON Semiconductor NCP1060BD060R2G Product Overview

The ON Semiconductor NCP1060BD060R2G is a high-performance, integrated monolithic circuit designed for compact and efficient power supply applications. It combines a fixed-frequency current-mode controller with a 60 V, 2 A MOSFET, offering a comprehensive solution for AC-DC converters. This product is specifically engineered to address the needs of low-power applications that require a compact form factor, such as standby and auxiliary power supplies, and is particularly well-suited for adapters and chargers.

The NCP1060BD060R2G integrates a range of features that enhance the performance and reliability of the end application. These include a built-in frequency jittering function for reduced electromagnetic interference (EMI), which is crucial for meeting regulatory standards. Additionally, it incorporates an adjustable brown-out detector, a precise peak current limit, and an Overvoltage Protection (OVP) circuit, ensuring the safety and stability of the power supply under various conditions.

This product's high level of integration simplifies the design process, reducing the number of external components required and thus minimizing the overall cost and size of the power supply. The NCP1060BD060R2G supports a wide range of input voltages, making it versatile for global applications. Its excellent power efficiency helps in achieving energy-saving targets and compliance with energy-related regulations.

The NCP1060BD060R2G comes in a compact DIP-7 package, which is ideal for space-constrained applications. Its robust design includes protections against overcurrent, short circuit, and thermal overload, contributing to the long-term reliability of the solution it powers. Whether you are developing power solutions for consumer electronics, home appliances, or office equipment, the NCP1060BD060R2G from ON Semiconductor is a reliable and cost-effective choice that delivers both performance and simplicity.

In conclusion, the NCP1060BD060R2G stands out as a versatile and efficient integrated circuit for power supply design, offering a blend of performance, integration, and protection features that make it an excellent choice for a wide array of low-power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9389 $61.0285
150+ $0.7704 $115.5600
235+ $0.7464 $175.4040
320+ $0.7223 $231.1360
415+ $0.6982 $289.7530
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,533 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess