EN
  • EN
  • DE

NCP1012ST100T3

Part No NCP1012ST100T3
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8.5V ~ 10V
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 19 W
Fault Protection Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1012
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647206-NCP1012ST100T3
Ultra Librarian 3D Model Ultra Librarian NCP1012ST100T3 CAD Model

Description

ON Semiconductor NCP1012ST100T3: Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS

The ON Semiconductor NCP1012ST100T3 is a versatile and efficient power management component that integrates a fixed-frequency current-mode controller with a 700 V MOSFET. Designed for low-power applications, this product is particularly suitable for offline switch-mode power supplies (SMPS) with stringent standby power requirements.

Key Features:

  • Integrated 700 V MOSFET: The built-in high-voltage MOSFET allows for direct connection to the electrical mains, reducing external component count and simplifying design.
  • Fixed-Frequency Operation: With a 100 kHz switching frequency, the NCP1012ST100T3 ensures efficient power conversion and predictable performance.
  • Self-Supplied: This device cleverly eliminates the need for an auxiliary bias winding on the transformer, further reducing the bill of materials and complexity.
  • Low Standby Power: Its design is optimized to achieve low standby power consumption, making it ideal for applications that require compliance with energy-saving standards.
  • Frequency Jittering: Frequency jittering helps to spread the EMI over a broader spectrum, thus simplifying the task of meeting EMI regulations.
  • Protection Features: The NCP1012ST100T3 is equipped with a suite of protection features including undervoltage lockout (UVLO), overtemperature shutdown, and short-circuit protection, enhancing system reliability and safety.

Applications:

The NCP1012ST100T3 is ideal for a variety of applications where efficient energy conversion and low standby power are critical. These include:

  • AC-DC adapters for cell phones, PDAs, and other portable devices
  • Standby and auxiliary power supplies for white goods and home appliances
  • Smart meters and other utility-related systems requiring low power modes

Advantages:

By integrating multiple functions into a single chip, the NCP1012ST100T3 offers designers a compact, efficient, and cost-effective solution for power management. Its self-supplied design and protection features provide a high level of integration that minimizes external components and enhances system reliability. The ON Semiconductor NCP1012ST100T3 is a smart choice for engineers looking to meet energy efficiency standards without compromising performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6209 $60.3463
17+ $7.0732 $120.2444
26+ $6.8526 $178.1676
35+ $6.6309 $232.0815
46+ $6.4103 $294.8738
61+ $5.7473 $350.5853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess