EN
  • EN
  • DE

NCP1011APL130R2G

Part No NCP1011APL130R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR/MOSFET 130KHZ 7DIPGW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP, Gullwing
Mounting Surface Mount
Win Source Part Number 1081870-NCP1011APL130R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1011APL130R2G CAD Model

Description

ON Semiconductor NCP1011APL130R2G Product Overview

The NCP1011APL130R2G is a high-performance integrated circuit developed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS family, designed to offer a compact and efficient power solution for a wide range of applications.

The NCP1011APL130R2G integrates a fixed-frequency current-mode controller with a 700 V MOSFET. The device is specifically tailored for AC-DC converters and off-line power supplies with a minimal external component count, which is ideal for space-constrained applications. Its high voltage capability makes it suitable for handling varying input voltages, ensuring consistent performance across different power environments.

One of the key features of the NCP1011APL130R2G is its no-load consumption, which falls below 100 mW at 265 Vac input when the device is configured to manage standby power. This low standby power consumption is essential for meeting today's stringent energy-saving standards and for applications that require extended periods in standby mode without compromising energy efficiency.

Additionally, the NCP1011APL130R2G offers built-in protections such as overvoltage, overload, and short-circuit protection, contributing to the reliability and safety of the end application. These features help prevent damage to the device and the system it powers, thereby enhancing the overall product lifespan.

The device comes in a compact PDIP-7 package, which allows for easy integration into a variety of designs without taking up excessive board space. The NCP1011APL130R2G is also characterized by its flexibility, being used in a range of applications, including auxiliary power supplies, battery chargers, and small home appliances.

ON Semiconductor's commitment to quality ensures that the NCP1011APL130R2G meets the high standards expected by engineers and designers. With its balance of power efficiency, compact design, and robust protection features, the NCP1011APL130R2G stands out as a versatile and reliable choice for power supply solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8777 $61.4390
165+ $0.7203 $118.8495
250+ $0.6978 $174.4500
345+ $0.6752 $232.9440
445+ $0.6527 $290.4515
595+ $0.5851 $348.1345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess