EN
  • EN
  • DE

NCP1000P

Part No NCP1000P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description INTEGRATED OFF LINE SWITCHING REGULATOR / IC OFFLINE SWIT PWM UVLO HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback, Forward
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 72%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 104880-NCP1000P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NCP1000
Introduction Date March 29, 2001
Country of Origin Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP1000P CAD Model

Description

ON Semiconductor NCP1000P Integrated Circuit

The ON Semiconductor NCP1000P represents a significant advancement in power management technology, offering a highly integrated solution for power supply applications. This versatile component integrates a fixed-frequency current mode controller with a 700 V MOSFET, making it an ideal choice for AC-DC converters and off-line power supplies.

Key Features

  • High-Voltage Integration: The NCP1000P combines a high-voltage power MOSFET with a current mode fixed-frequency PWM controller within a single package. This integration simplifies design and reduces component count, leading to cost-effective and compact power supply designs.
  • Flexible Supply Voltage: Designed to operate over a wide range of supply voltages, this IC can accommodate various applications, making it a versatile choice for designers.
  • Enhanced Safety Features: The device includes multiple protection features such as overvoltage, overcurrent, and over-temperature protections to ensure reliable operation under adverse conditions.
  • Energy Efficient: With its focus on energy savings, the NCP1000P helps in achieving low standby power consumption, making it suitable for designs that require compliance with energy efficiency standards.

Applications

The ON Semiconductor NCP1000P is an excellent choice for a wide range of applications including:

  • AC-DC Adapters
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics Power Supplies

Product Benefits

The integration of multiple functions into a single IC not only simplifies the design process but also enhances performance and reliability. The NCP1000P is designed to meet stringent regulatory requirements, which is crucial for global market acceptance. Its built-in safety features provide peace of mind for designers, knowing their products are protected against common fault conditions.

In summary, the ON Semiconductor NCP1000P is a robust, integrated circuit solution that offers efficiency, reliability, and ease of use for power supply designers. Its comprehensive feature set and adaptability make it a valuable component in the development of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3872 $62.4240
105+ $1.1388 $119.5740
160+ $1.1030 $176.4800
220+ $1.0672 $234.7840
280+ $1.0314 $288.7920
375+ $0.9252 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess