EN
  • EN
  • DE

NCN5150DR2G

Part No NCN5150DR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Transceiver 1TX 1RX 38.4KBd 16-Pin SOIC T/R / IC TXRX M-BUS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Transceiver
Protocol M-Bus
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 3.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1081845-NCN5150DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCN5150
Introduction Date October 17, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCN5150DR2G CAD Model

Description

ON Semiconductor NCN5150DR2G Overview

The NCN5150DR2G is a powerful and versatile integrated circuit from ON Semiconductor, designed specifically for use in M-Bus (Meter-Bus) applications. This product is a robust and reliable solution for smart metering and energy management systems, providing an efficient interface for communication between meters and data collection devices.

Key Features

  • Integrated Transceiver: The NCN5150DR2G includes a fully integrated M-Bus transceiver, which supports both primary and secondary communication to ensure compatibility with a wide range of metering devices.
  • Highly Flexible: With its ability to support a wide range of baud rates, from 300 baud to 38400 baud, this IC is highly adaptable to different system requirements.
  • Low Power Consumption: Designed for efficiency, the NCN5150DR2G operates with a low current consumption, making it ideal for battery-powered applications or systems where energy efficiency is paramount.
  • Robust Protection Features: The device includes built-in protection against over-temperature, short-circuit, and thermal shutdown, ensuring long-term reliability and safety in operation.

Applications

The NCN5150DR2G is ideally suited for a variety of smart metering applications, including:

  • Residential and industrial gas, water, and electricity meters
  • Heat cost allocators
  • Sub-metering systems
  • Remote data collection and monitoring

Technical Specifications

The device comes in a compact SOIC-8 package, making it easy to integrate into existing designs without requiring a lot of space. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The NCN5150DR2G also meets the stringent requirements of the EN 13757-2 standard for M-Bus communication systems.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the NCN5150DR2G is no exception. Customers can rely on the support and expertise of ON Semiconductor's technical team for integration and troubleshooting, ensuring a smooth design-in process and long-term operational excellence.

With its combination of performance, flexibility, and robustness, the NCN5150DR2G from ON Semiconductor is an excellent choice for developers looking to implement M-Bus communication in their metering and energy management systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess