EN
  • EN
  • DE

NCL30388A1DR2G

Part No NCL30388A1DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRL DIM 4.7MA 7SOIC / LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Yes Dimming 4.7mA 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Last Time Buy
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.2V
Voltage - Supply (Max) 30V
Voltage - Output 14V
Current - Output / Channel 4.7mA
Frequency 150kHz
Dimming Yes
Applications LED Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Base Product Number NCL30388
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357367-NCL30388A1DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30388A1DR2G CAD Model

Description

The NCL30388A1DR2G is a high-performance, versatile LED driver integrated circuit (IC) from ON Semiconductor, designed to deliver precision and efficiency in a variety of lighting applications. This advanced driver IC is particularly well-suited for LED lighting solutions that require smooth dimming and high power factor.

Key Features

  • High Efficiency: The NCL30388A1DR2G is engineered to provide a high level of energy efficiency, which is crucial for reducing electricity consumption and heat generation in LED lighting systems.
  • Dimming Capability: With its built-in dimming control, the NCL30388A1DR2G offers exceptional dimming performance, allowing for a wide range of light intensities and creating the desired ambiance in any setting.
  • Power Factor Correction: The IC incorporates active power factor correction (PFC) to ensure that the power factor is as close to unity as possible, minimizing reactive power and improving the overall efficiency of the lighting system.
  • Thermal Protection: Safety is a key concern in electrical devices, and the NCL30388A1DR2G comes with thermal shutdown protection to prevent overheating, enhancing the longevity of the lighting system.

Applications

The NCL30388A1DR2G is ideal for a wide range of lighting applications, including:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Task and accent lighting
  • Outdoor and street lighting
  • Intelligent lighting systems

Technical Specifications

The NCL30388A1DR2G operates over a wide input voltage range and is designed to drive an extensive array of LED configurations. It is available in a compact SOIC-8 package, making it easy to incorporate into various lighting designs without compromising on space.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCL30388A1DR2G is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding applications.

Whether you're designing a new lighting system or upgrading an existing one, the NCL30388A1DR2G from ON Semiconductor is an excellent choice for driving LEDs with precision, efficiency, and reliability.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess