EN
  • EN
  • DE

NCL30125A2DR2G

Part No NCL30125A2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWM CONTROLLER 16SOIC / Power Switch/Driver 1:1 N-Channel 1.2A 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side or Low Side
Output Type N-Channel
Interface -
Voltage - Load 35V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1.2A
Rds On (Typ) -
Input Type Non-Inverting
Features -
Fault Protection -
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Base Product Number NCL30125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356495-NCL30125A2DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30125A2DR2G CAD Model

Description

The NCL30125A2DR2G is a cutting-edge LED driver integrated circuit (IC) developed by ON Semiconductor, designed to enhance the performance and efficiency of lighting solutions. This high-precision device is tailored for use in a variety of LED applications, including general illumination, architectural lighting, and backlighting systems.

Key Features

  • Adjustable Output Current: The NCL30125A2DR2G offers a wide range of output current settings, ensuring compatibility with numerous LED configurations and allowing for precise control over light intensity.
  • High Efficiency: This driver IC is optimized for high efficiency, which not only reduces energy consumption but also minimizes heat generation, thereby extending the lifespan of lighting systems.
  • Dimming Capability: With its built-in dimming feature, the NCL30125A2DR2G allows for smooth and flicker-free brightness adjustment, making it ideal for applications where ambiance control is essential.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and the lighting system from damage due to overheating.
  • Compact Package: Housed in a small SOP-8 package, the NCL30125A2DR2G saves valuable board space and is suitable for compact electronic designs.

Applications

The versatility of the NCL30125A2DR2G makes it an excellent choice for a wide array of lighting applications. Its reliability and performance are particularly beneficial in:

  • Residential and commercial lighting
  • Street and area lighting
  • Task and accent lighting
  • Signage and display backlighting

Technical Specifications

The NCL30125A2DR2G operates over a broad input voltage range and is designed to support the rigorous demands of modern LED lighting systems:

  • Input Voltage Range: 9.5 V to 40 V
  • Output Current: Adjustable up to 1.5 A
  • High-Side Current Sense
  • Frequency: Up to 1 MHz
  • Operating Temperature Range: -40°C to +125°C

ON Semiconductor's commitment to quality ensures that the NCL30125A2DR2G meets the highest standards, providing a reliable and efficient solution for LED driving requirements in a multitude of settings.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3169 $59.2605
110+ $1.0806 $118.8660
170+ $1.0469 $177.9730
230+ $1.0131 $233.0130
295+ $0.9794 $288.9230
395+ $0.8780 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess