EN
  • EN
  • DE

NCL30081BSNT1G

Part No NCL30081BSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 6TSOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.8V
Voltage - Supply (Max) 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCL30081
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCL30081BSNT1GOSDKR,NCL30081BSNT1GOSCT,NCL30081BSNT1GOSTR,ONSONSNCL30081BSNT1G,2156-NCL30081BSNT1G-ONTR
Standard Package 3,000
Win Source Part Number 1320278-NCL30081BSNT1G
Ultra Librarian 3D Model Ultra Librarian NCL30081BSNT1G CAD Model

Description

The ON Semiconductor NCL30081BSNT1G is a high-performance, precision LED driver integrated circuit (IC) designed for advanced lighting solutions. This versatile and efficient IC is ideal for a wide range of applications, including residential and commercial lighting, architectural lighting, and general illumination. With its state-of-the-art technology, the NCL30081BSNT1G provides excellent performance in terms of power efficiency, reliability, and lighting quality.

Key Features

  • High Efficiency: The NCL30081BSNT1G is engineered to deliver high efficiency, which translates into energy savings and reduced heat generation. This makes it suitable for applications where energy consumption and thermal management are critical.
  • Wide Input Voltage Range: This LED driver can operate across a broad input voltage range, accommodating various power supplies and ensuring consistent performance under fluctuating input conditions.
  • Dimming Capability: It supports both analog and digital dimming methods, giving designers the flexibility to implement precise brightness control and adapt the lighting to different scenarios or user preferences.
  • Power Factor Correction (PFC): With integrated PFC, the NCL30081BSNT1G ensures that the power distribution is optimized, leading to better energy utilization and compliance with regulatory standards.
  • Protection Features: The device includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown, which safeguard the IC and the lighting system from potential damage due to abnormal operating conditions.

Applications

The NCL30081BSNT1G is an ideal choice for a variety of lighting applications. Its robust design and versatile features make it suitable for:

  • Indoor and outdoor LED lighting
  • Commercial and industrial lighting fixtures
  • Street lighting and outdoor area lighting
  • LED backlighting for TVs and monitors
  • Smart lighting systems with advanced controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCL30081BSNT1G is no exception. This LED driver IC is built with the highest standards, ensuring long-term performance and stability in a wide range of environmental conditions. As part of ON Semiconductor's portfolio of energy-efficient solutions, the NCL30081BSNT1G represents a smart choice for designers looking to create sustainable and cost-effective lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess