EN
  • EN
  • DE

NCL30080ASNT1G

Part No NCL30080ASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 6TSOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.8V
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCL30080
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCL30080ASNT1G-ONTR,ONSONSNCL30080ASNT1G,NCL30080ASNT1GOSDKR,NCL30080ASNT1GOSTR,NCL30080ASNT1GOSCT
Standard Package 3,000
Win Source Part Number 1320300-NCL30080ASNT1G
Ultra Librarian 3D Model Ultra Librarian NCL30080ASNT1G CAD Model

Description

ON Semiconductor NCL30080ASNT1G LED Driver IC

The NCL30080ASNT1G from ON Semiconductor is a versatile and efficient LED driver integrated circuit designed to provide a high-quality solution for lighting applications. This IC is particularly well-suited for use in LED lighting systems that require precise current control, such as residential and commercial lighting fixtures, street lighting, and architectural lighting. With its advanced features and robust performance, the NCL30080ASNT1G ensures reliable operation and extended lifespan for LED lighting solutions.

Key Features:

  • Precise Current Regulation: The NCL30080ASNT1G offers excellent current regulation, ensuring consistent brightness and color stability across LED arrays. This is critical for applications where uniformity in lighting is essential.
  • High Efficiency: With an emphasis on energy efficiency, this IC allows for reduced power consumption, making it an eco-friendly choice for lighting manufacturers looking to develop green products.
  • Power Factor Correction (PFC): The built-in PFC feature improves the power factor of the lighting system, leading to better energy usage and compliance with regulatory standards for power quality.
  • Dimming Capability: The NCL30080ASNT1G supports both analog and digital dimming methods, providing flexibility in light control and enhancing the end-user experience with adjustable brightness levels.
  • Thermal Protection: An integrated thermal shutdown mechanism protects the IC from overheating, which can extend the life of the lighting system and increase safety.
  • Flexible Operating Range: This LED driver IC can operate over a wide input voltage range, accommodating various power supply conditions and ensuring consistent performance.

Applications:

  • Residential LED Lighting
  • Commercial and Office Lighting
  • Street and Area Lighting
  • Architectural Lighting

The NCL30080ASNT1G from ON Semiconductor is available in a compact surface-mount package, making it suitable for space-constrained applications. Its combination of performance, efficiency, and versatility makes it an excellent choice for designers and engineers looking to create advanced, reliable, and user-friendly lighting systems. With ON Semiconductor's commitment to quality, the NCL30080ASNT1G is poised to light up the future of LED technology.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess