EN
  • EN
  • DE

NCL30030B3DR2G

Part No NCL30030B3DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 16SOIC / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 9V
Voltage - Supply (Max) 30V
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 15 Leads
Supplier Device Package 16-SOIC
Base Product Number NCL30030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCL30030B3DR2GOSTR,NCL30030B3DR2GOSDKR,NCL30030B3DR2GOSCT,ONSNCL30030B3DR2G,2156-NCL30030B3DR2G-OS
Standard Package 2,500
Win Source Part Number 972076-NCL30030B3DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30030B3DR2G CAD Model

Description

ON Semiconductor NCL30030B3DR2G Product Overview

The ON Semiconductor NCL30030B3DR2G is a highly integrated and efficient solution for LED lighting applications. This device is part of ON Semiconductor's extensive portfolio of power management products, designed to meet the growing demands for energy-saving and high-performance lighting solutions. The NCL30030B3DR2G is a versatile and robust LED driver that can be used in a variety of lighting products, ranging from residential and commercial lighting to industrial and outdoor lighting systems.

Key Features

  • Precise Current Regulation: The NCL30030B3DR2G ensures accurate and consistent current delivery to the LEDs, which is crucial for maintaining stable light output and color over time.
  • High Efficiency: With its high-efficiency design, this LED driver minimizes power loss, thereby reducing energy consumption and heat generation.
  • Power Factor Correction (PFC): The built-in PFC functionality improves the power factor of the lighting system, leading to better energy utilization and compliance with regulatory standards.
  • Dimming Capability: The device supports both analog and digital dimming methods, offering flexibility to adjust the light intensity according to user preference or application requirements.
  • Thermal Protection: The NCL30030B3DR2G is equipped with thermal shutdown protection to safeguard the LEDs and the driver from overheating, thereby enhancing the longevity of the lighting system.
  • Flexible Operating Range: It operates over a wide input voltage range, making it suitable for various global voltage standards and ensuring reliable performance under varying electrical conditions.

Applications

The NCL30030B3DR2G is ideal for a wide range of applications, including:

  • Residential LED lighting
  • Commercial and office lighting
  • Industrial illumination
  • Street and outdoor area lighting
  • Architectural lighting

ON Semiconductor's NCL30030B3DR2G is a testament to the company's commitment to innovation and excellence in the field of power management and LED driver technology. With its combination of performance, efficiency, and versatility, the NCL30030B3DR2G is an excellent choice for manufacturers and designers looking to create high-quality, energy-efficient lighting solutions.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5214 $50.4280
49+ $2.0688 $101.3712
75+ $2.0042 $150.3150
104+ $1.9395 $201.7080
134+ $1.8749 $251.2366
179+ $1.6809 $300.8811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess