ON Semiconductor NC7SZ57DFT2G Logic Gate
The ON Semiconductor NC7SZ57DFT2G is a versatile and high-performance Universal Configurable Multiple Function Gate that forms part of the company's 7SZ family. It is designed to meet a wide range of applications, offering designers the flexibility to implement multiple logic functions within a single chip. This product is particularly well-suited for portable and space-constrained applications due to its small footprint and low power consumption.
Key Features
- Configurability: The NC7SZ57DFT2G can be configured to perform any one of the following logic functions: AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This is achieved through the use of six input/output pins and one select pin.
- Package: It comes in a space-saving SC-88A (SOT-353) package, making it ideal for compact designs.
- Power Supply: The chip can operate over a wide voltage range of 1.65V to 5.5V, which allows it to be used in various logic-level environments and interfacing scenarios.
- Power Down Protection: It has inputs and outputs with power down protection, which ensures that the device remains undamaged if the power supply is removed.
- Low Power Consumption: The device is designed for low power operation, which helps extend battery life in portable applications.
- High-Speed Operation: The NC7SZ57DFT2G boasts high-speed operation, with a typical propagation delay of only 2.6ns at a 5V supply voltage, making it suitable for high-speed logic circuits.
Applications
The ON Semiconductor NC7SZ57DFT2G is highly adaptable and can be used in a variety of applications. It is particularly useful in:
- Portable devices where space and power efficiency are critical.
- Complex logic circuit implementations where multiple logic functions are required in a limited space.
- Signal processing, where its high-speed performance can be leveraged.
- Custom logic designs, where a single chip can replace multiple single-function logic gates, simplifying the design and reducing the bill of materials.
The NC7SZ57DFT2G from ON Semiconductor is a testament to the company's commitment to providing innovative, space, and power-efficient solutions for the ever-evolving demands of modern electronics. Its configurability and performance make it an excellent choice for designers looking to optimize their logic solutions.