EN
  • EN
  • DE

NC7SZ157FHX

Part No NC7SZ157FHX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEX 1 X 2:1 6MICROPAK2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer ON Semiconductor
Series 7SZ
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-MicroPak2™
Family Name NC7SZ157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7SZ157FHX-ND, NC7SZ157FHXCT, NC7SZ157FHXTR, NC7SZ157FHXDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886832-NC7SZ157FHX
Ultra Librarian 3D Model Ultra Librarian NC7SZ157FHX CAD Model

Description

ON Semiconductor NC7SZ157FHX: Multiplexer IC

The NC7SZ157FHX from ON Semiconductor is a high-performance, single 2-input multiplexer IC that provides the function of data selection to the high-speed Si-gate CMOS devices. The device is part of the 7SZ series, which is well-known for its tiny footprint and low power consumption, making it an excellent choice for space-constrained and power-sensitive applications.

This particular multiplexer comes in an ultra-small MicroPak™ package, which is designed to meet the requirements of the mobile and portable electronics market. The package is lead-free, which makes it an environmentally friendly option that complies with current RoHS regulations.

The NC7SZ157FHX operates over a broad voltage range from 1.65V to 5.5V, ensuring compatibility with a wide range of logic levels and enabling it to be used in various system designs. Its low on-resistance and high bandwidth make it an ideal choice for analog signal switching, while its high-speed performance is suitable for digital data multiplexing.

This multiplexer features a 3-state output, which allows for connection to a common bus line or multiple outputs without interference. The control input for the multiplexer is provided by a single pin, which selects one of the two binary inputs to be passed to the output when enabled. When the enable input is high, the output is in a high-impedance state, effectively disconnecting the output from the circuit.

The NC7SZ157FHX is characterized for operation from -40°C to +85°C, which ensures reliable performance over a wide range of environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics applications that require high levels of robustness and reliability.

ON Semiconductor's commitment to high-quality and performance is evident in the NC7SZ157FHX multiplexer IC. With its compact footprint, low power consumption, and high-speed operation, this multiplexer is ideal for a variety of applications, including signal gating, data routing, and communication systems where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,196 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess