EN
  • EN
  • DE

NC7S14M5X-L22090

Part No NC7S14M5X-L22090
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168958-NC7S14M5X-L22090
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Gates and Inverters
Series 7S
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type Inverter
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian NC7S14M5X-L22090 CAD Model

Description

The NC7S14M5X-L22090 is a high-performance CMOS inverter from ON Semiconductor, designed to meet the increasing demands of the modern electronics industry. This tiny logic gate is a single inverter with Schmitt-trigger input that allows for slower input rise and fall times, which is ideal for applications where input signals are noisy or have slow edges.

Key Features

  • High-Speed Operation: This inverter is capable of operating at high speeds, making it suitable for a variety of fast-paced applications.
  • Low Power Consumption: It is designed for low power consumption, which helps to extend battery life in portable devices and reduces power costs in other applications.
  • 5-Pin SOT-23 Package: The compact 5-pin SOT-23 package allows for efficient use of PCB space, making it ideal for space-constrained applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2V to 6V, providing flexibility in various operating environments.
  • High Noise Immunity: The Schmitt-trigger input provides enhanced noise immunity, ensuring reliable operation even in the presence of electrical noise.
  • Lead-Free and RoHS Compliant: The NC7S14M5X-L22090 is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications

The ON Semiconductor NC7S14M5X-L22090 is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Wave and pulse shapers
  • Astable multivibrators
  • Digital signal processing
  • Portable devices
  • Consumer electronics
  • Automotive systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NC7S14M5X-L22090 inverter is manufactured using the company's advanced technology, ensuring high performance and dependability for critical applications. Each device is rigorously tested to meet stringent industry standards, providing designers with confidence in their electronic projects.

Whether you are designing a new system or updating an existing one, the NC7S14M5X-L22090 from ON Semiconductor is an excellent choice for a reliable and efficient inverter solution.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1399 $58.0585
1,010+ $0.1148 $115.9480
1,560+ $0.1113 $173.6280
2,150+ $0.1076 $231.3400
2,775+ $0.1041 $288.8775
3,715+ $0.0933 $346.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,140 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess