EN
  • EN
  • DE

NBSG72AMN

Part No NBSG72AMN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series GigaComm™
Package Tube
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Current - Output High, Low -
Voltage Supply Source Dual Supply
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NBSG72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.39.0001
Win Source Part Number 1379289-NBSG72AMN
Ultra Librarian 3D Model Ultra Librarian NBSG72AMN CAD Model

Description

The NBSG72AMN is a high-performance SiGe Monolithic Nand Gate from ON Semiconductor, renowned for its precision and reliability in demanding applications. This advanced component is designed to cater to the needs of high-speed digital systems, where signal integrity and timing precision are of paramount importance.

Key Features

  • High-Speed Operation: The NBSG72AMN boasts a significant data rate capability, making it suitable for high-speed data transmission and processing tasks.
  • Low Voltage: Operating at a low voltage, this Nand Gate ensures energy-efficient performance, critical for modern electronic devices.
  • Differential Inputs: With differential inputs, the device provides improved noise immunity, which is essential for maintaining signal integrity in noisy environments.
  • SiGe Technology: The Silicon Germanium (SiGe) technology employed in the NBSG72AMN offers a superb blend of high-frequency performance and low power consumption.

Applications

The versatility of the NBSG72AMN allows it to be utilized in a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Digital signal processing
  • Automated test equipment
  • High-frequency clock distribution networks

Product Specifications

Parameter Value
Package Type QFN-16
Operating Temperature -40°C to +85°C
Supply Voltage 2.375V to 3.465V
Propagation Delay Typically 120 ps

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that also meet rigorous environmental standards. The NBSG72AMN is produced with this commitment in mind, ensuring both performance and environmental responsibility.

For engineers and designers seeking a Nand Gate solution that delivers speed, efficiency, and reliability, the NBSG72AMN from ON Semiconductor stands out as a superior choice for a wide range of high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8722 $59.6166
8+ $16.3054 $130.4432
11+ $15.7959 $173.7549
16+ $15.2863 $244.5808
20+ $14.7768 $295.5360
27+ $13.2481 $357.6987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess