ON Semiconductor NBRS2H100T3G-IR01 - High-Efficiency Schottky Barrier Rectifier
The ON Semiconductor NBRS2H100T3G-IR01 is a state-of-the-art Schottky Barrier Rectifier designed to provide high-efficiency power conversion for today's demanding electronics. This device is an ideal choice for applications requiring low voltage drop and high current capability.
Key Features:
- Low Forward Voltage Drop: The NBRS2H100T3G-IR01 offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
- High Current Capacity: With its ability to handle a high forward surge current, this rectifier is well-suited for applications that experience high inrush currents.
- Low Power Loss: High efficiency is achieved through reduced power loss, making it an excellent choice for power-sensitive designs.
- High Reliability: ON Semiconductor's commitment to quality ensures that this Schottky Barrier Rectifier is reliable for long-term use in various electronic devices.
- RoHS Compliant: This product is compliant with the RoHS directive, making it environmentally friendly and suitable for use in green electronics.
Applications:
The NBRS2H100T3G-IR01 is versatile and can be used in a wide range of applications, including:
- Power Supply Management
- DC-DC Converters
- Automotive Systems
- Portable Devices
- Solar Power Inverters
- Telecommunication Circuits
Product Specifications:
Parameter
Value
Package Type
SMB
Peak Repetitive Reverse Voltage
100 V
Average Rectified Forward Current
2 A
Operating Junction Temperature Range
-55°C to +150°C
The NBRS2H100T3G-IR01 from ON Semiconductor represents a blend of performance, efficiency, and reliability, suitable for a broad spectrum of electronic applications that require precise power regulation and conversion.