EN
  • EN
  • DE

NB7VQ1006MMNTXG

Part No NB7VQ1006MMNTXG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC EQUALIZER RECEIVER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Logic Type Equalizer Receiver
Supply Voltage 1.71V ~ 2.625V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number NB7VQ1006
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646809-NB7VQ1006MMNTXG
Ultra Librarian 3D Model Ultra Librarian NB7VQ1006MMNTXG CAD Model

Description

The NB7VQ1006MMNTXG is a cutting-edge, high-performance signal conditioning product from ON Semiconductor that is designed to meet the rigorous demands of today's high-speed data communication networks. This product is specifically engineered to deliver exceptional signal integrity for complex digital systems.

Key Features

  • Signal Conditioning: The device offers advanced signal conditioning capabilities, which help in improving the quality of high-speed signals by reducing jitter and compensating for signal loss.
  • Data Rate Support: It supports a wide range of data rates, making it highly versatile for use in various applications, including networking, telecommunications, and high-performance computing.
  • Low Power Consumption: Designed with energy efficiency in mind, the NB7VQ1006MMNTXG consumes minimal power, which is critical for reducing the overall power budget of electronic systems.
  • Compact Size: The device comes in a compact package, allowing for easy integration into space-constrained applications without sacrificing performance.
  • Robust Construction: Manufactured with ON Semiconductor's commitment to quality, the NB7VQ1006MMNTXG is built to withstand the demanding conditions of industrial environments.

Applications

The NB7VQ1006MMNTXG is suitable for a variety of applications, including:

  • High-speed data transmission systems
  • Data center networking equipment
  • Backplane and port-side signal conditioning
  • Server and storage area network infrastructure
  • High-performance computing clusters

Technical Specifications

The NB7VQ1006MMNTXG offers the following technical specifications:

  • Operating Temperature Range: Specified for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.
  • Quality and Reliability: ON Semiconductor's products are known for their high quality and reliability, and the NB7VQ1006MMNTXG is no exception, providing dependable performance for critical applications.

With its robust feature set and ON Semiconductor's reputation for quality, the NB7VQ1006MMNTXG is an ideal choice for designers looking to enhance the performance and reliability of their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4485 $88.8970
3+ $36.4706 $109.4118
5+ $35.3309 $176.6545
6+ $34.1912 $205.1472
8+ $33.0515 $264.4120
11+ $29.6324 $325.9564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess