EN
  • EN
  • DE

NB4N527SMN

Part No NB4N527SMN
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DRVR/RCVR/BUFF/XLATOR 16-QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Logic Type Receiver, Driver, Buffer, Translator
Supply Voltage 3V ~ 3.6V
Number of Bits 2
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB4N527
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832356-NB4N527SMN
Ultra Librarian 3D Model Ultra Librarian NB4N527SMN CAD Model

Description

Product Overview: NB4N527SMN from ON Semiconductor

The NB4N527SMN is a high-performance, low-voltage differential signaling (LVDS) clock multiplier from ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the precise clock distribution and timing requirements of today's high-speed digital systems, making it an ideal choice for applications in telecommunications, computing, and networking.

Key Features

  • Frequency Multiplication: The NB4N527SMN is capable of multiplying an input clock frequency by a fixed factor, providing a range of output frequencies for various uses.
  • LVDS Outputs: It features two low-voltage differential signaling outputs, which offer reduced noise and improved signal integrity over single-ended signaling.
  • Wide Operating Range: The device operates over a broad frequency range, accommodating different system requirements and ensuring compatibility with a variety of components.
  • Power Efficiency: ON Semiconductor's focus on power efficiency is evident in the NB4N527SMN's design, which consumes minimal power and reduces thermal output.

Applications

The versatility of the NB4N527SMN clock multiplier makes it suitable for a multitude of applications, including but not limited to:

  • Data communication equipment
  • High-speed computer interfaces
  • Networking switches and routers
  • Wireless infrastructure
  • Signal conditioning and clock management

Technical Specifications

The NB4N527SMN is housed in a compact QFN-16 package, making it easy to integrate into space-constrained designs. It requires a single 3.3V supply voltage for operation and is characterized for performance over the industrial temperature range of -40°C to +85°C. This device is also RoHS compliant, adhering to environmental standards and regulations.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NB4N527SMN is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust in the consistent performance and longevity of this clock multiplier.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess