EN
  • EN
  • DE

NB2309AI1DG

Part No NB2309AI1DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZD BUFFER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Zero Delay Buffer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133.33MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NB2309
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646716-NB2309AI1DG
Ultra Librarian 3D Model Ultra Librarian NB2309AI1DG CAD Model

Description

The ON Semiconductor NB2309AI1DG is a high-performance, low-power clock buffer that is designed to distribute high-speed signals with precision and reliability. This component is part of ON Semiconductor's extensive range of clock generation and distribution products, which are known for their quality and performance in a variety of applications.

Key Features

  • Low Skew: The NB2309AI1DG offers incredibly low skew, which ensures that the clock signals are distributed with minimal timing differences. This is crucial for maintaining data integrity and synchronization across multiple components in a system.
  • Multiple Outputs: With nine outputs, this clock buffer can drive multiple devices simultaneously, making it an ideal choice for complex systems that require a centralized clock source.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal requirements and ensuring compatibility with a wide range of devices.
  • High-Speed Operation: Designed for high-speed operation, the NB2309AI1DG is capable of handling clock speeds that meet the demands of modern high-performance systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications without compromising on performance.

Applications

The NB2309AI1DG is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure
  • Computers and computer peripherals
  • Consumer electronics
  • Embedded systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NB2309AI1DG is no exception. It is manufactured to stringent standards to ensure it meets the reliability requirements of the most demanding applications. Whether you are designing a new system or upgrading an existing one, the NB2309AI1DG offers a reliable solution for your clock distribution needs.

Environmental Compliance

Adhering to environmental standards, the NB2309AI1DG is designed with eco-friendly materials and complies with RoHS directives, reflecting ON Semiconductor's dedication to environmental sustainability.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess