The N04C1633E3BM-MAS is a cutting-edge memory device from ON Semiconductor, renowned for its high performance and reliability in a wide range of applications. This product is designed to meet the rigorous demands of modern electronics, providing a robust storage solution for both commercial and industrial users.
Key Features
- Capacity: The N04C1633E3BM-MAS offers ample storage with its memory size, making it suitable for applications that require a significant amount of data handling.
- Speed: Engineered for rapid data access and transfer, this memory device ensures efficient operation, minimizing delays and enhancing overall system performance.
- Package: Encased in a sturdy package, the N04C1633E3BM-MAS is designed to withstand harsh conditions, ensuring durability and a long operational lifespan.
- Low Power Consumption: With an emphasis on energy efficiency, this product operates with minimal power, reducing the overall energy footprint of the systems it's integrated into.
- Temperature Range: The device is built to operate within a broad temperature range, making it suitable for use in environments with varying thermal conditions.
Applications
The versatility of the N04C1633E3BM-MAS allows it to be utilized across various sectors. It is an ideal component for:
- Mobile devices
- Embedded systems
- Networking hardware
- Automotive electronics
- Industrial control systems
Technical Specifications
The N04C1633E3BM-MAS is built with precision, adhering to stringent technical specifications that ensure compatibility and performance:
- Memory Type: Specify the type (e.g., SRAM, DRAM, Flash)
- Memory Size: Specify the capacity (e.g., 16GB, 32GB)
- Speed: Detail the speed ratings (e.g., 2666MT/s)
- Operating Voltage: Provide the voltage range (e.g., 1.2V - 1.35V)
- Operating Temperature: State the temperature range (e.g., -40°C to 85°C)
With its robust feature set and proven reliability, the N04C1633E3BM-MAS from ON Semiconductor is a superior choice for designers and engineers looking to enhance their systems with high-quality memory solutions.