EN
  • EN
  • DE

MURS230T3

Part No MURS230T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE ULTRA FAST 2A 300V SMB / Diode Standard 300 V 2A Surface Mount SMB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 65 ns
Current - Reverse Leakage @ Vr 5 µA @ 300 V
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number MURS23
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ONSONSMURS230T3,MURS230T3OS,2156-MURS230T3-ONTR
Standard Package 2,500
Win Source Part Number 1325745-MURS230T3
Ultra Librarian 3D Model Ultra Librarian MURS230T3 CAD Model

Description

ON Semiconductor MURS230T3 Ultrafast Rectifier

The ON Semiconductor MURS230T3 is a state-of-the-art ultrafast rectifier designed to provide efficient and reliable performance for a wide range of high-frequency applications. This component is engineered to meet the stringent requirements of today's power conversion equipment, making it an ideal choice for use in switch-mode power supplies, inverters, and as a freewheeling diode in various power applications.

Key Features of the MURS230T3

  • High Surge Capacity: The MURS230T3 is capable of withstanding high surge currents, providing robust protection against transient voltage spikes and ensuring the longevity of the device it is protecting.
  • Ultrafast Reverse Recovery Time: With its ultrafast reverse recovery time, this rectifier minimizes power loss and improves the efficiency of the entire circuit, especially in high-frequency conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the MURS230T3 reduces power dissipation and conserves energy, making it suitable for energy-sensitive applications.
  • High Temperature Operation: Designed to operate at high temperatures, the MURS230T3 maintains its performance even under thermal stress, ensuring reliability in a wide range of environmental conditions.

Electrical Characteristics

The MURS230T3 has impressive electrical characteristics that include a reverse voltage of 200V and a forward continuous current of 2A. These specifications make it a versatile component in various electronic circuits.

Package and Mounting

ON Semiconductor has packaged the MURS230T3 in a compact SMB (Surface-Mounted Device) package, which allows for easy integration into PCBs (Printed Circuit Boards) with surface-mount technology. The small footprint of the device helps in designing more compact and space-efficient applications.

Applications

The MURS230T3 is widely used in a variety of applications, including:

  • Power management systems
  • Automotive systems
  • DC-DC converters
  • Telecommunication equipment
  • Industrial and commercial systems requiring high-speed switching

In conclusion, the ON Semiconductor MURS230T3 ultrafast rectifier is a high-performance component that offers efficiency, durability, and high-speed operation, making it a top choice for designers and engineers looking to enhance their power conversion systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1600 $58.4000
880+ $0.1314 $115.6320
1,365+ $0.1272 $173.6280
1,880+ $0.1231 $231.4280
2,430+ $0.1190 $289.1700
3,250+ $0.1067 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess