Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MTB6N
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886408-MTB6N60ET4
Ultra Librarian 3D Model Ultra Librarian MTB6N60ET4 CAD Model

Description

Introducing the MTB6N60ET4 Power MOSFET from ON Semiconductor

The MTB6N60ET4 is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This device is engineered to deliver exceptional efficiency, reliability, and thermal performance for a wide range of applications.

Key Features

  • High Current Capability: The MTB6N60ET4 is capable of handling continuous drain currents up to 6A, making it suitable for high-power applications.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DS) of 600V, this MOSFET can be employed in circuits with high voltage requirements.
  • Low On-Resistance: Featuring a low R<sub>DS(on), this device ensures minimal power loss and heat generation during operation.
  • Fast Switching Speed: The rapid switching characteristics of the MTB6N60ET4 contribute to its efficiency, especially in switching power supply and power conversion applications.
  • Enhanced Device Protection: It includes built-in protection features such as avalanche energy rating and gate-source voltage (V<sub>GS) protection, ensuring robust performance under harsh conditions.

Applications

The MTB6N60ET4 MOSFET is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Power Factor Correction (PFC) Circuits
  • Lighting Control Systems

Package and Quality Assurance

ON Semiconductor’s MTB6N60ET4 is offered in a TO-220AB package, which is known for its robust design and excellent thermal dissipation characteristics. This packaging ensures the device can operate reliably even in high-temperature environments. Moreover, with ON Semiconductor's commitment to quality, each MOSFET is rigorously tested to meet stringent industry standards for performance and reliability.

In conclusion, the MTB6N60ET4 from ON Semiconductor is an exceptional choice for designers looking for a high-voltage, high-efficiency Power MOSFET. Its combination of power handling capabilities, protection features, and thermal efficiency make it an ideal component for enhancing the performance and reliability of electronic systems.

You May Also Be Interested in

Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to $0.0631
ECAD model for SIL2308-TP
Vishay
MOSFET 2N-CH 40V 8A 8SOIC / Mosfet Array 40V 8A (Tc) 4W (Tc) Surface Mount 8-SOIC
Lowest to $1.5760
ECAD model for SQ4940AEY-T1_BE3
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to $2.1436
ECAD model for SQJ960EP-T1_GE3
Taiwan Semiconductor
-20V, -4.7A, DUAL P-CHANNEL POWE
Lowest to $0.6733
ECAD model for TSM500P02DCQ
Diodes Incorporated
MOSFET BVDSS: 41V-60V SOT363 / Mosfet Array 50V 305mA (Ta) 250mW (Ta) Surface Mount SOT-363
Lowest to $0.1676
ECAD model for DMN5L06DWK-7-01
Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $2.3817
ECAD model for DMP2900UV-7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.9284 $69.4988
16+ $8.1471 $130.3536
25+ $7.8923 $197.3075
34+ $7.6374 $259.6716
44+ $7.3838 $324.8872
59+ $6.6193 $390.5387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention