EN
  • EN
  • DE

MT9V013PACSTCHM-GEVB

Part No MT9V013PACSTCHM-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description BOARD EVAL VGA 1/11" CIS HB / MT9V013 series Image Sensor Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Bulk
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MT9V013
Base Product Number MT9V013
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1210864-MT9V013PACSTCHM-GEVB
Ultra Librarian 3D Model Ultra Librarian MT9V013PACSTCHM-GEVB CAD Model

Description

The MT9V013PACSTCHM-GEVB from ON Semiconductor is a comprehensive evaluation board designed to showcase the capabilities of the MT9V013 CMOS image sensor. This high-quality sensor is tailored for applications that demand excellent image capture performance in a compact form factor. The evaluation board acts as a user-friendly platform for developers and engineers to assess and implement the sensor in various imaging solutions.

Key Features

  • High-Resolution Imaging: The MT9V013 sensor features a 1/3-inch optical format, providing high-quality images with a resolution of VGA (640 x 480 pixels). This makes it ideal for applications requiring detailed imaging without the need for a high-resolution sensor.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's proprietary DigitalClarity® technology, the sensor delivers outstanding image quality with reduced noise levels and enhanced low-light performance.
  • Flexibility: The evaluation board offers a flexible interface for easy integration with a wide range of hardware platforms. It supports various control interfaces, including I2C for sensor configuration.
  • Global Shutter Function: The MT9V013 sensor is equipped with a global shutter, which captures the entire image simultaneously. This feature is crucial for imaging fast-moving objects without the distortion typically associated with rolling shutters.
  • Programmable Controls: Users can customize settings such as frame rate, exposure, gain, and more, providing maximum control over the imaging process to suit specific application requirements.

Applications

The MT9V013PACSTCHM-GEVB is suitable for a variety of applications, including:

  • Industrial machine vision systems
  • Security and surveillance
  • Automotive and transportation
  • Medical imaging
  • Scientific research

Conclusion

ON Semiconductor's MT9V013PACSTCHM-GEVB evaluation board is an excellent tool for developers looking to explore the possibilities of the MT9V013 CMOS image sensor. With its high-resolution imaging, advanced pixel technology, and global shutter function, this evaluation board is a versatile solution that can be tailored to meet the demands of various high-performance imaging applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
ams
Lowest to $9.3844
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess