EN
  • EN
  • DE

MSC2295-CT2

Part No MSC2295-CT2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080366-MSC2295-CT2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSC2295-CT2 CAD Model

Description

The MSC2295-CT2 is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This robust power transistor is designed to meet the demands of high-power applications that require efficient, high-frequency switching with minimal losses.

Key Features

  • Low On-Resistance: The MSC2295-CT2 boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved efficiency in power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this SiC MOSFET enables higher switching frequencies than traditional silicon MOSFETs, leading to smaller passive components and more compact power supply designs.
  • High-Temperature Operation: The device is capable of operating at high junction temperatures, offering reliable performance even under harsh conditions.
  • Robust Body Diode: The built-in body diode of the MSC2295-CT2 exhibits low reverse recovery charge, which is essential for reducing switching losses and improving reliability in hard-switching applications.

Applications

The MSC2295-CT2 is ideal for a wide array of applications where efficiency and power density are critical. These include:

  • Electric Vehicle (EV) Inverters
  • Renewable Energy Systems
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Computing

Advantages of Silicon Carbide Technology

Silicon carbide is a semiconductor material that offers superior properties compared to traditional silicon. Devices like the MSC2295-CT2 benefit from SiC's higher breakdown field strength and thermal conductivity, which enable devices to function at higher voltages, temperatures, and frequencies. These advantages make SiC components particularly suitable for the demanding requirements of modern power electronic systems.

Summary

The MSC2295-CT2 from ON Semiconductor represents a leap forward in MOSFET technology, offering exceptional performance for power conversion and management. Its low on-resistance, high switching speed, and ability to withstand high temperatures make it an excellent choice for designers looking to enhance efficiency and reduce system size and cost without compromising on power or reliability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess