EN
  • EN
  • DE

MRS1504T3G

Part No MRS1504T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1.5A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.04V @ 1.5A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 400V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 024370-MRS1504T3G
Ultra Librarian 3D Model Ultra Librarian MRS1504T3G CAD Model

Description

ON Semiconductor MRS1504T3G - High-Efficiency Rectifier

The ON Semiconductor MRS1504T3G is a state-of-the-art surface mount Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency operation. This rectifier is a perfect choice for switching power supplies, converters, free-wheeling diodes, and reverse battery protection. It offers a combination of low forward voltage drop and high current capability, making it a highly efficient component for your power management needs.

With its compact SMA package, the MRS1504T3G is designed to optimize board space and is well-suited for automated placement in high-volume manufacturing. The device features a repetitive peak reverse voltage (V_RRM) of 40V and an average rectified forward current (I_O) of 1.5A, making it capable of handling moderate power requirements in a small form factor.

Key Features:

  • Low Forward Voltage Drop: The MRS1504T3G offers a low forward voltage drop which helps in reducing power loss and improving efficiency in the circuit.
  • High Surge Capacity: With its ability to handle high surge currents, this device is capable of withstanding momentary overloads, thereby providing robust performance and reliability.
  • Guard Ring for Enhanced Ruggedness and Long-Term Reliability: The presence of a guard ring greatly enhances the ruggedness and long-term reliability of the device against harsh conditions.
  • Low Power Loss / High Efficiency: Optimized for low power loss, the MRS1504T3G is ideal for high-efficiency power applications.
  • Surface Mount SMA Package: Its SMA package is preferred for its small footprint and ease of integration into various electronic assemblies.
  • Lead-Free, RoHS Compliant: The product is environmentally friendly, complying with the RoHS directive which restricts the use of certain hazardous substances in electrical and electronic equipment.
  • Pb-Free Package: The device is available in a Pb-free package, which is beneficial for companies looking to create lead-free products and meet environmental regulations.

The MRS1504T3G is an excellent choice for designers looking for a rectifier that offers both high performance and reliability without compromising on power density. Whether you're designing power supplies or looking to improve the efficiency of your existing applications, this ON Semiconductor product is sure to meet your requirements.

For detailed specifications, application notes, and safety information, users should consult the official datasheet and product documentation available from ON Semiconductor's website or authorized distributors.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1508 $58.0580
935+ $0.1237 $115.6595
1,450+ $0.1199 $173.8550
1,995+ $0.1160 $231.4200
2,575+ $0.1122 $288.9150
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess