The MPIC21117P is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of power management applications. This precision-engineered product offers a blend of efficiency, reliability, and versatility, making it an ideal choice for a wide range of electronic devices.
Key Features
- High Efficiency: The MPIC21117P is built for maximum power efficiency, which helps in reducing energy consumption and heat generation in electronic systems.
- Voltage Regulation: It provides stable voltage regulation, ensuring consistent performance and prolonging the lifespan of the electronic components it powers.
- Compact Design: Its small form factor is perfect for space-constrained applications, allowing for more compact and streamlined product designs.
- Robust Construction: Manufactured with ON Semiconductor's commitment to quality, the MPIC21117P is constructed to withstand harsh conditions and deliver long-term reliability.
Applications
The MPIC21117P from ON Semiconductor is versatile enough to be used in a variety of applications, including but not limited to:
- Consumer electronics such as smartphones, tablets, and laptops
- Industrial control systems requiring efficient power management
- Automotive electronics where durability and reliability are paramount
- Portable medical devices for reliable operation in critical scenarios
Technical Specifications
The MPIC21117P boasts a comprehensive set of technical specifications that cater to the needs of advanced power management:
- Input Voltage Range: 3.0V to 5.5V
- Output Voltage Range: 1.0V to 3.6V
- Maximum Output Current: 600mA
- Operating Temperature Range: -40°C to +85°C
- Package Type: DIP-8
ON Semiconductor's MPIC21117P is a testament to the company's dedication to innovation and excellence in the semiconductor industry. By incorporating this IC into your design, you can expect a boost in performance, efficiency, and reliability.