EN
  • EN
  • DE

MPC1718LFU

Part No MPC1718LFU
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239330-MPC1718LFU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC1718LFU CAD Model

Description

ON Semiconductor MPC1718LFU Product Overview

The MPC1718LFU is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to the growing demands of power management in complex electronic systems. This versatile device is an ideal solution for applications requiring efficient power distribution and regulation, making it a popular choice among engineers and designers in various industries.

Key Features

  • High Efficiency: The MPC1718LFU is engineered to provide high-efficiency power conversion, which is crucial for minimizing heat dissipation and improving overall system performance.
  • Compact Size: With its small footprint, this IC saves valuable board space, enabling more compact and streamlined designs.
  • Robust Power Handling: It is capable of handling significant power loads, making it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Stable Operation: The device ensures stable operation over various conditions, contributing to the reliability of the end product.
  • Low Quiescent Current: The low quiescent current feature helps in reducing standby power consumption, thereby extending battery life in portable devices.

Applications

The versatility of the MPC1718LFU allows it to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive systems
  • Power supply modules
  • Telecommunications equipment
  • Industrial controls and automation

Technical Specifications

The MPC1718LFU boasts a range of technical specifications that make it a robust choice for power management tasks:

  • Input voltage range optimized for various applications
  • High current output capability
  • Integrated protection features such as overcurrent, overvoltage, and thermal shutdown
  • Precision voltage regulation for sensitive components
  • Programmable switching frequency for flexible design tuning

In conclusion, the MPC1718LFU from ON Semiconductor is a powerful and reliable IC that offers a combination of efficiency, compactness, and performance. Its suitability for a wide range of applications makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $2.1853
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.4246

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess