EN
  • EN
  • DE

MOC3041SR2VM

Part No MOC3041SR2VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 4.17KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 50 Weeks
Features Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name MOC3041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number MOC3041SR2VM-ND, MOC3041SR2VMCT, MOC3041SR2VM-NDR, MOC3041SR2VMDKR, MOC3041SR2VMTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885522-MOC3041SR2VM
Ultra Librarian 3D Model Ultra Librarian MOC3041SR2VM CAD Model

Description

ON Semiconductor MOC3041SR2VM Optoisolator Triac Driver

The MOC3041SR2VM is a robust optoisolator triac driver device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This optoisolator, also known as an optocoupler, is a critical component in applications where it is necessary to control high-voltage AC loads using low-voltage DC control signals, ensuring electrical isolation between the input and output.

The MOC3041SR2VM offers a non-zero crossing triac driver output, which allows for better control of the timing of the AC load. This is particularly useful in applications where phase control and dimming are required, such as in lighting systems and motor speed controllers. The device is capable of driving a triac with currents of up to 1 Ampere, making it suitable for a wide range of medium-power applications.

With an input-to-output isolation voltage of 7500V peak, the MOC3041SR2VM provides excellent protection against high-voltage transients, ensuring the safety and longevity of control circuits. This high level of isolation also helps to prevent noise from the AC line from affecting the low-voltage control side, enhancing the reliability of the overall system.

Key features of the MOC3041SR2VM include:

  • Minimum input-to-output isolation voltage of 7500V peak
  • Non-zero crossing triac driver output for better phase control
  • Directly drivable by a microcontroller or other logic circuitry
  • Underwriters Laboratories (UL) recognized for safety standards
  • Wide operating temperature range, suitable for industrial environments

This optoisolator is housed in a compact, six-pin DIP package, making it easy to integrate into a variety of circuit designs. Its small footprint and lead-free construction also make it an environmentally friendly choice, adhering to the RoHS directive.

The MOC3041SR2VM is a versatile and reliable solution for designers looking to interface their digital control circuits with AC power systems while maintaining electrical isolation and system integrity. Whether it's for home appliances, industrial controls, or lighting dimmers, the MOC3041SR2VM from ON Semiconductor is an excellent choice for driving triacs in a multitude of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6044 $51.3740
205+ $0.4959 $101.6595
315+ $0.4804 $151.3260
435+ $0.4649 $202.2315
560+ $0.4494 $251.6640
745+ $0.4029 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess