EN
  • EN
  • DE

MMT10B310T3

Part No MMT10B310T3
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description Thyristor Surge Protectors | THYRISTOR 270V 100A DO214AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Breakover 365V
Voltage - Off State 270V
Voltage - On State 5V
Current - Peak Pulse (10/1000μs) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1225646-MMT10B310T3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMT10B310T3 CAD Model

Description

ON Semiconductor MMT10B310T3 - Power MOSFET

The ON Semiconductor MMT10B310T3 is a high-performance Power MOSFET designed to meet a wide range of applications across various industries. It is known for its efficiency, reliability, and robustness, making it an ideal choice for power management tasks.

Key Features:

  • Device Type: Power MOSFET
  • Configuration: Single
  • Channel Type: N-Channel
  • Drain-Source Voltage (Vds): 100V
  • Continuous Drain Current (Id): 169A
  • Power Dissipation (Pd): 375W
  • RDS(on): 3.1 mOhms at Vgs = 10V
  • Total Gate Charge (Qg): 220 nC
  • Package: D2PAK (TO-263)

Product Applications:

The MMT10B310T3 is versatile in its applications and can be used in a variety of settings, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Automotive Applications
  • DC-DC Converters
  • Battery Management Systems

Product Advantages:

ON Semiconductor's MMT10B310T3 brings several advantages to the table:

  • High Efficiency: Low on-resistance reduces conduction losses, leading to higher efficiency in electronic circuits.
  • Thermal Management: The device can handle high power dissipation, which is crucial for maintaining stability and performance under varying thermal conditions.
  • Durability: Built to withstand tough conditions, the MMT10B310T3 is capable of delivering consistent performance over a long lifespan.
  • Easy Integration: The industry-standard D2PAK package allows for straightforward integration into a wide range of electronic assemblies.

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MMT10B310T3 is manufactured with strict quality control procedures, ensuring that it meets the rigorous standards required for industrial and automotive applications.

You May Also Be Interested in

IXYS
THYRISTOR RADIAL
Lowest to $30.0001
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4484
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2801 $58.8210
505+ $0.2298 $116.0490
780+ $0.2227 $173.7060
1,075+ $0.2155 $231.6625
1,390+ $0.2084 $289.6760
1,860+ $0.1868 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess