EN
  • EN
  • DE

MMT05B260T3G

Part No MMT05B260T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 200V 150A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 320V
Voltage - Off State 200V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 75pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 137973-MMT05B260T3G
Ultra Librarian 3D Model Ultra Librarian MMT05B260T3G CAD Model

Description

ON Semiconductor MMT05B260T3G Overview

The MMT05B260T3G is a cutting-edge power MOSFET module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This module is specifically engineered to deliver high-efficiency power conversion in a compact form factor, making it an ideal choice for a wide range of applications, including motor drives, power supplies, and other power electronic systems.

Key Features

  • High Current Capacity: The MMT05B260T3G is capable of handling significant current levels, making it suitable for high-power applications.
  • Low On-Resistance: With its low RDS(on), this module ensures minimal power loss during operation, contributing to overall system efficiency.
  • Fast Switching Speed: The device is designed for fast switching, which helps reduce switching losses and improves performance in high-frequency applications.
  • High-Temperature Operation: It is built to withstand high operating temperatures, ensuring reliability and longevity even in harsh environments.
  • Isolated Package: The module's package provides electrical isolation from the mounting base, offering additional safety and design flexibility.

Electrical Specifications

The MMT05B260T3G boasts impressive electrical characteristics that cater to demanding power requirements. It has a drain-to-source voltage (VDSS) rating of 600V, which allows it to comfortably handle high voltage applications. Additionally, the continuous drain current (ID) is rated at a robust 5A, providing ample current carrying capability for a variety of uses.

Package and Mounting

ON Semiconductor has packaged the MMT05B260T3G in a D2PAK (TO-263) package, known for its excellent thermal performance and compact size. This package style is widely used in the industry, making it a familiar choice for engineers and designers. The module is surface-mountable, which facilitates easy integration into PCB-based systems and simplifies the assembly process.

Applications

The versatility of the MMT05B260T3G allows it to be used across various sectors. It is particularly well-suited for switching power supplies, DC-DC converters, motor control circuits, and power management solutions where efficiency, reliability, and space-saving are critical considerations.

In summary, the MMT05B260T3G from ON Semiconductor is a robust and reliable power MOSFET module that offers high efficiency, fast switching, and the ability to operate under challenging conditions, making it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4484
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2619 $58.9275
540+ $0.2150 $116.1000
835+ $0.2081 $173.7635
1,150+ $0.2014 $231.6100
1,485+ $0.1947 $289.1295
1,985+ $0.1746 $346.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess