EN
  • EN
  • DE

MMSZ5258BT3G

Part No MMSZ5258BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 100nA @ 27V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 096778-MMSZ5258BT3G
Ultra Librarian 3D Model Ultra Librarian MMSZ5258BT3G CAD Model

Description

Product Overview: MMSZ5258BT3G - Zener Voltage Regulator Diode

The MMSZ5258BT3G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This surface-mount device is specifically engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 36V. It is widely used in a variety of electronic applications where voltage stabilization is crucial.

Key Features

  • Nominal Zener Voltage: 36V with a tolerance of ±5% for effective voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500 mW, ensuring reliable performance under typical operating conditions.
  • Package: Supplied in a standard SOD-123 surface-mount package, which is compact and suitable for automated assembly processes.
  • Operating Temperature Range: Designed to operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
  • Standard Zener Breakdown Voltage Range: Offers a broad range of breakdown voltages, providing flexibility for various design requirements.

Applications

The MMSZ5258BT3G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in consumer electronics.
  • Power management in portable devices.
  • Protection circuits in telecommunications equipment.
  • Overvoltage and surge protection in industrial systems.
  • Reference voltage sources in precision circuits.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMSZ5258BT3G is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. The device's robust construction and dependable performance make it a preferred choice for applications that require a stable and reliable Zener voltage.

Environmental Compliance

The MMSZ5258BT3G is environmentally friendly and complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's dedication to environmental sustainability and its responsibility towards a greener future.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess