EN
  • EN
  • DE

MMSZ4V3T1

Part No MMSZ4V3T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 4.3V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 90 Ohms
Current - Reverse Leakage at Vr 3μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ4V3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225489-MMSZ4V3T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSZ4V3T1 CAD Model

Description

ON Semiconductor MMSZ4V3T1 Zener Diode

The ON Semiconductor MMSZ4V3T1 is a high-quality, surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 4.3 volts. This component is designed for applications requiring a precise and stable voltage reference in a small package. It is ideal for use in voltage stabilization and voltage clipping circuits, as well as in various types of signal processing applications.

The MMSZ4V3T1 is part of ON Semiconductor's series of Zener diodes that come in a standard SOD-123 package, known for its compact footprint and low profile, making it suitable for high-density circuit board designs. The device is capable of handling a power dissipation of 500 mW, ensuring reliable operation even under moderate power conditions.

With a tight Zener voltage tolerance of ±5%, the MMSZ4V3T1 provides a precise voltage reference for critical applications. The diode features a sharp knee characteristic and low dynamic impedance, which enhances its performance in applications that demand a stable Zener voltage.

The MMSZ4V3T1 is designed to meet the stringent requirements of the industrial and consumer electronics markets. It is characterized for operation from -55°C to +150°C, making it suitable for use in a wide range of environmental conditions. Additionally, the device is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally friendly choice for manufacturers.

ON Semiconductor's commitment to quality ensures that the MMSZ4V3T1 Zener diode is a reliable and durable component for your circuit design needs. Whether you're designing power management circuits, protection devices, or require a stable reference voltage, the MMSZ4V3T1 is an excellent choice that combines performance with a compact form factor.

  • Part Number: MMSZ4V3T1
  • Zener Voltage: 4.3V
  • Power Dissipation: 500mW
  • Package: SOD-123
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0723 $50.2485
1,690+ $0.0593 $100.2170
2,610+ $0.0575 $150.0750
3,600+ $0.0556 $200.1600
4,650+ $0.0538 $250.1700
6,225+ $0.0482 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess