The MMSZ4679T1G from ON Semiconductor is a high-quality Zener voltage regulator diode, designed for providing excellent voltage regulation with a minimal footprint. This surface-mount device is housed in an SOD-123 package, which is ideal for automated assembly processes and applications where space is at a premium.
Key Features
- Standard Zener Breakdown Voltage Range: With a 5.6V nominal Zener voltage, this component is suitable for a wide range of voltage regulation tasks.
- Highly Reliable: ON Semiconductor's rigorous manufacturing standards ensure a high level of reliability and performance consistency.
- Power Dissipation: The MMSZ4679T1G can handle a power dissipation of 500 mW, making it capable of supporting moderate power applications.
- Low Leakage Current: It features a low leakage current, which enhances its efficiency and makes it suitable for low-power devices.
- Surface Mount Package: Its SOD-123 package is designed for compact surface mount applications, saving valuable board space.
- RoHS Compliant: The product is fully RoHS compliant, making it suitable for use in environmentally sensitive applications.
Applications
The MMSZ4679T1G is versatile and can be used in various applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Consumer electronics
- Power management solutions
- Telecommunication devices
- Computing devices
Quality and Support
ON Semiconductor is known for its commitment to quality and customer support. The MMSZ4679T1G Zener diode is backed by ON Semiconductor's quality assurance and technical support, ensuring that customers receive a reliable component for their electronic designs.