EN
  • EN
  • DE

MMSZ4678T1

Part No MMSZ4678T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 1.8V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 1.8V
Tolerance ±5%
Maximum Power 500mW
Current - Reverse Leakage at Vr 7.5μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ4678
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225444-MMSZ4678T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MMSZ4678T1 CAD Model

Description

ON Semiconductor MMSZ4678T1 Zener Diode

The ON Semiconductor MMSZ4678T1 is a high-quality Zener diode designed to offer excellent voltage regulation with a minimal footprint. As a product from a leading semiconductor manufacturer, this Zener diode is engineered to provide reliable performance for a wide range of electronic applications. Whether you're designing power supplies, voltage references, or looking to protect sensitive circuits, the MMSZ4678T1 is an excellent choice for your circuit needs.

Key Features:

  • Voltage Regulation: The MMSZ4678T1 has a nominal Zener voltage of 5.6V, making it suitable for a variety of applications where precise voltage regulation is required.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can withstand moderate levels of power without compromising its performance or reliability.
  • Package: The device comes in an SOD-123 package, which is known for its compact size and excellent power dissipation characteristics. This small package is ideal for space-constrained applications.
  • Thermal Stability: ON Semiconductor's MMSZ4678T1 is designed to maintain its performance over a wide temperature range, ensuring stable operation under varying environmental conditions.
  • High Surge Capability: The diode offers a high surge capability, which helps in protecting circuits against voltage spikes and surges that could potentially cause damage.

Applications:

  • Power Management
  • Voltage Reference
  • Surge Protection
  • Consumer Electronics
  • Telecommunication Devices

The MMSZ4678T1 is a testament to ON Semiconductor's commitment to providing components that enhance system reliability and performance. Its precise voltage regulation and robust design make it an essential component for designers looking to create stable and durable electronic products. With its easy-to-integrate SOD-123 package, the MMSZ4678T1 is a versatile solution that can be used in a multitude of applications, ensuring that your electronic devices operate with the utmost precision and protection.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. This ensures that the MMSZ4678T1 is used to its full potential, adhering to the recommended operating conditions for optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0221 $50.0565
4,835+ $0.0207 $100.0845
7,500+ $0.0200 $150.0000
10,755+ $0.0186 $200.0430
13,970+ $0.0179 $250.0630
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,500 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess