The SN74HCT00DBRG4 from Texas Instruments is a high-performance, quadruple 2-input NAND gate integrated circuit that combines the advantages of the high-speed CMOS technology with the functionality of the NAND gate logic. This device is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering lower power consumption and increased speed.
Designed to operate from a wide range of supply voltages ranging from 4.5V to 5.5V, this versatile logic gate can be used in a variety of digital applications. The SN74HCT00DBRG4 features a balanced propagation delay and transition times, which ensures reliable and fast operation for high-speed digital systems. With its operating temperature range from -40°C to 85°C, it is suitable for commercial-grade applications that demand robust performance in diverse environmental conditions.
Key Features:
- Logic Type: Quadruple 2-Input Positive-NAND Gates
- Package: Supplied in a 14-pin SSOP (Shrink Small-Outline Package) that offers a reduced footprint on PCBs.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, allowing for flexibility in interfacing with different logic levels.
- High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels.
- Low Crosstalk Between Switches: Minimizes interference and signal distortion.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- CMOS Input Compatibility: Offers high noise immunity and low input capacitance.
- RoHS Compliant: Manufactured with environmentally friendly materials, adhering to regulatory standards for hazardous substance control.
The SN74HCT00DBRG4 is a reliable and efficient solution for designers and engineers looking to implement standard logic functions with high-speed performance and compatibility with multiple logic families. Whether you're developing consumer electronics, automotive systems, or industrial controls, this integrated circuit is engineered to meet the stringent requirements of a wide array of digital circuit designs.