EN
  • EN
  • DE

MMQA22VT1G

Part No MMQA22VT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 17VWM 31.7VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 17V
Minimum Breakdown Voltage 20.9V
Max Clamping Voltage 31.7V
Peak Pulse Current(Ippm) 758mA (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 124857-MMQA22VT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMQA22VT1G CAD Model

Description

The MMQA22VT1G from ON Semiconductor is a robust multi-channel Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). It is an ideal choice for safeguarding multi-line applications where space and power efficiency are critical.

Key Features

  • Voltage Range: The device offers a working voltage of 22V, making it suitable for a variety of medium voltage applications.
  • Quad Array Configuration: It features a quad array layout that provides ESD protection for four separate lines using just one compact component.
  • Low Clamping Voltage: The MMQA22VT1G has a low clamping voltage, ensuring that protected components remain safe during transient conditions.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is capable of withstanding significant transient events.
  • Fast Response Time: The device responds to overvoltage events in picoseconds, offering immediate protection against voltage spikes.
  • SC-74 Package: Encased in a small SC-74 package, the MMQA22VT1G saves board space and is ideal for high-density circuit designs.

Applications

The MMQA22VT1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Data Lines
  • Signal Lines
  • IC Power Protection
  • Portable Electronics
  • Notebooks and Desktops
  • Microprocessor/IC Voltage Clamp

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMQA22VT1G is no exception. The product is characterized for operation from -55°C to +150°C, ensuring reliable performance under extreme conditions. Additionally, it is compliant with the RoHS Directive 2011/65/EU, meaning it is free from hazardous substances commonly used in electronics.

Conclusion

With its multi-channel protection, low clamping voltage, and fast response time, the MMQA22VT1G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess