EN
  • EN
  • DE

MMBZ5222BLT1G

Part No MMBZ5222BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.5V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.5V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 100μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023831-MMBZ5222BLT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBZ5222BLT1G CAD Model

Description

Product Overview: MMBZ5222BLT1G from ON Semiconductor

The MMBZ5222BLT1G is a high-quality Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This electronic component is designed to provide a precise voltage reference and is commonly used for voltage regulation purposes in a variety of electronic circuits and applications. With its compact SOT-23 package, the MMBZ5222BLT1G is ideal for space-constrained applications and is widely utilized in consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Nominal Zener Voltage: The MMBZ5222BLT1G has a nominal Zener voltage of 2.5V, making it suitable for applications where a stable reference voltage is essential.
  • Power Dissipation: Capable of dissipating 225 mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under various conditions.
  • Tolerance: The voltage tolerance of ±5% offers precise voltage regulation, which is critical for sensitive electronic components and circuits.
  • Surface Mount Package: Its SOT-23 package is designed for automated assembly processes, and its small footprint makes it a practical choice for PCBs with limited space.
  • Operating Temperature Range: The MMBZ5222BLT1G operates within a wide temperature range of -55°C to +150°C, ensuring stability and performance across diverse environmental conditions.
  • Regulatory Compliance: This Zener diode is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers and consumers alike.

Applications

The versatility of the MMBZ5222BLT1G allows it to be used in a broad spectrum of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronic systems
  • Industrial control panels

ON Semiconductor's commitment to quality ensures that the MMBZ5222BLT1G Zener diode is a reliable component for maintaining stable voltage levels in your electronic designs. Whether you're developing consumer gadgets or industrial machinery, this Zener diode is an essential part of your electronic component inventory.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0200 $57.9000
7,045+ $0.0164 $115.5380
10,870+ $0.0159 $172.8330
14,930+ $0.0155 $231.4150
19,380+ $0.0149 $288.7620
25,865+ $0.0134 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess