EN
  • EN
  • DE

MMBV809LT3G

Part No MMBV809LT3G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 20V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 6.1pF @ 2V, 1MHz
Capacitance Ratio 2.6
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 20V
Diode Type Single
Q @ Vr, F 75 @ 3V, 500MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078295-MMBV809LT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBV809LT3G CAD Model

Description

The MMBV809LT3G is a high-performance voltage variable absorptive attenuator designed by ON Semiconductor, a leading provider in energy-efficient innovations. This device is crafted to offer precise attenuation control in a variety of RF and microwave applications, making it an essential component for engineers working on communication systems, radar networks, and electronic warfare.

Key Features:

  • Frequency Range: The MMBV809LT3G operates over a broad frequency range, making it versatile for a wide array of applications.
  • Attenuation Range: It offers a substantial attenuation range, which can be adjusted smoothly via the control voltage.
  • Low Insertion Loss: The device is engineered to have low insertion loss, ensuring minimal signal degradation when integrated into a circuit.
  • High Linearity: Exhibits high linearity, which is crucial for maintaining signal fidelity, particularly in communication systems where preserving the integrity of the information is paramount.
  • Compact SOT-23 Package: Enclosed in a small SOT-23 package, the MMBV809LT3G is ideal for space-constrained applications, allowing for efficient use of PCB real estate.

Applications:

The MMBV809LT3G is suitable for a variety of applications that require variable attenuation. These include:

  • Wireless communication systems
  • RF signal processing
  • Test and measurement equipment
  • Automotive radar systems
  • Satellite communication equipment

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the MMBV809LT3G is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. The device's robust design guarantees a long operational life, making it a trustworthy choice for critical applications.

Conclusion:

In conclusion, the MMBV809LT3G from ON Semiconductor is an exceptional voltage variable absorptive attenuator that combines wide frequency range, precise attenuation control, and high linearity, all within a compact package. Its adaptability and reliability make it an excellent choice for engineers looking to enhance the performance of their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess