EN
  • EN
  • DE

MMBD914LT1G

Part No MMBD914LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 023689-MMBD914LT1G
Family Name MMBD914L
Introduction Date December 03, 2003
ECCN EAR99
Country of Origin Japan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MMBD914LT1G CAD Model

Description

The MMBD914LT1G is a high-speed switching diode engineered by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to meet the rigorous demands of fast electronic switching applications. It is commonly used in a variety of circuits, including inverters, converters, and signal processing devices.

Key Features:

  • Fast Switching Speed: The MMBD914LT1G boasts a rapid reverse recovery time, making it an ideal choice for high-speed switching applications.
  • High Conductance: With its excellent conductance properties, this diode ensures minimal voltage drop and high efficiency in electronic circuits.
  • Surface Mount Package: The SOD-123 package is compact and suitable for automated surface mount assembly processes, allowing for efficient use of PCB space.
  • Low Leakage Current: It has a low leakage current which enhances the overall performance of the diode, especially in high-temperature environments.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBD914LT1G is a reliable component for long-term use.

Electrical Characteristics:

With a continuous reverse voltage of 100V and a forward current of 200mA, the MMBD914LT1G is capable of handling moderate power levels. Its peak forward surge current is 2A, catering to transient spikes in the circuit.

Applications:

The versatility of the MMBD914LT1G makes it suitable for a wide range of applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • Rectification circuits
  • Clamping diodes in protection circuits
  • Signal demodulation

Environmental and Regulatory Compliance:

The MMBD914LT1G complies with various environmental standards, including RoHS and Pb-Free, making it an environmentally friendly choice for electronic component selection. ON Semiconductor is committed to sustainable manufacturing practices and ensures that their products meet global environmental regulations.

Conclusion:

ON Semiconductor's MMBD914LT1G is a high-performance, fast-switching diode that offers designers a compact, reliable, and efficient solution for a multitude of electronic applications. Its robust design and compliance with environmental standards make it a smart and responsible choice for modern electronic systems.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4,390+ $0.0114 $50.0460
9,350+ $0.0107 $100.0450
14,565+ $0.0103 $150.0195
20,835+ $0.0096 $200.0160
27,175+ $0.0092 $250.0100
33,710+ $0.0089 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402,000 pieces
MOQ: 4390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess