Product Overview: MM74HCT244SJ from ON Semiconductor
The MM74HCT244SJ is a high-performance, octal buffer, and line driver designed to interface with 5V systems and drive bus lines or buffer memory address registers. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device features advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 4
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
- Propagation Delay Time: 8ns at 4.5V
Applications
The MM74HCT244SJ is ideally suited for driving bus lines or buffer memory address registers due to its high drive and low impedance. It is widely used in systems that require high speed and low power consumption, such as:
- Computers and Computer Peripherals
- Data Communication Equipment
- Control Systems
- Instrumentation
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MM74HCT244SJ is no exception, offering reliable performance in a wide range of environmental conditions. It is designed to meet or exceed the requirements of the industrial and commercial temperature ranges and is compliant with the rigorous standards of the semiconductor industry.
Environmental Compliance
The MM74HCT244SJ adheres to environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. It is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.