ON Semiconductor MM74HC4050M Hex High-to-Low Level Shifter
The MM74HC4050M is a versatile and robust hex high-to-low level shifter integrated circuit designed and manufactured by ON Semiconductor. This device is specifically engineered to convert high logic levels to low logic levels, making it an essential component for interfacing devices operating at different voltage levels. The MM74HC4050M is part of the 74HC series, which is well-known for its high-speed CMOS technology.
Each of the six independent non-inverting buffers in the MM74HC4050M has a wide input voltage range that can accept input levels up to 15V, regardless of the supply voltage. This feature makes it exceptionally suitable for interfacing with systems that have higher voltage levels than the device's supply voltage. The MM74HC4050M operates with a supply voltage ranging from 2V to 6V, providing flexibility in various application requirements.
The MM74HC4050M comes in a compact SOIC-16 package, making it an ideal choice for space-constrained applications. Its low quiescent current consumption ensures minimal power drain when the device is in a static condition, thereby contributing to energy efficiency in electronic designs.
Key features of the MM74HC4050M include:
- Logic Level Shifting: Capable of shifting high logic levels to low logic levels for interfacing mismatched devices.
- Wide Input Voltage Range: Accepts input levels up to 15V to accommodate a variety of signal levels.
- Low Power Consumption: CMOS technology ensures low power dissipation.
- Supply Voltage Flexibility: Operates with a VCC range of 2V to 6V, allowing usage in diverse electronic circuits.
- High Noise Immunity: Characteristic of CMOS devices, offering reliable operation even in noisy environments.
- Compact Packaging: Available in a space-saving SOIC-16 package.
The MM74HC4050M is widely used in digital systems where signal voltage level translation is required, such as microcontroller interfacing, data acquisition systems, and communication interfaces. Its reliability and ON Semiconductor's commitment to quality make the MM74HC4050M a trusted choice for designers looking to bridge the gap between different logic families or voltage domains in their digital circuit designs.