EN
  • EN
  • DE

MM5Z4V7ST1

Part No MM5Z4V7ST1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 200MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 4.7 V 200 mW ±2% Surface Mount SOD-523
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name MM5Z4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MM5Z4V7ST1OS, MM5Z4V7ST1OS-ND, MM5Z4V7ST1OSTR, MM5Z4V7ST1OSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927347-MM5Z4V7ST1
Ultra Librarian 3D Model Ultra Librarian MM5Z4V7ST1 CAD Model

Description

The ON Semiconductor MM5Z4V7ST1 is a high-quality Zener diode, designed to provide precise voltage regulation and protection in a wide range of electronic applications. This small yet powerful component is essential for maintaining stable operation in circuits that require a specific voltage level.

Key Features

  • Zener Voltage: The MM5Z4V7ST1 has a nominal Zener voltage of 4.7V, making it suitable for applications that require this specific voltage for regulation purposes.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate levels of power without compromising performance.
  • Package Type: The diode comes in a SOD-523 package, which is a very small and flat package, ideal for space-constrained applications.
  • High Stability: The device features a tight voltage tolerance, ensuring reliable operation and stability across various conditions.
  • Wide Operating Temperature Range: It can operate effectively over a broad temperature range, from -55°C to +150°C, accommodating various environmental conditions.

Applications

The MM5Z4V7ST1 is versatile and can be used in multiple applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Surge suppression in data lines
  • Back-biasing and biasing in transistor circuits
  • Voltage reference in analog circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM5Z4V7ST1 is no exception. It is manufactured to high standards, ensuring that each diode performs reliably over its lifespan. Whether used in commercial electronics or industrial environments, this Zener diode is built to deliver consistent performance.

Environmental Compliance

The MM5Z4V7ST1 Zener diode is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured without the use of harmful substances, making it environmentally friendly and safe for use in all types of electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess