EN
  • EN
  • DE

MLP1N06CLG

Part No MLP1N06CLG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 1A 62V TO-220AB / Internally Clamped, Current Limited N-Channel Logic Level Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series SMARTDISCRETES
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 59V (Maximum)
Rds On (Typ) 590 mOhm
Operating Temperature Range -50°C ~ 150°C (TJ)
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 788959-MLP1N06CLG
Popularity Medium
Supply and Demand Status Balance
Family Name MLP1N06CL
Introduction Date June 11, 1996
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MLP1N06CLG CAD Model

Description

The MLP1N06CLG is a high-performance Power MOSFET brought to you by ON Semiconductor, a reputable leader in the semiconductor industry. This device is designed to cater to a wide range of applications that require efficient power management, such as automotive systems, power supplies, and motor control circuits.

Key Features

  • High Current Handling: The MLP1N06CLG is capable of handling continuous drain currents up to 1A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance, this MOSFET ensures minimal power loss and heat generation, enhancing the efficiency of the overall system.
  • High Voltage Tolerance: The device is designed to withstand drain-source voltages of up to 60V, providing a high safety margin for voltage spikes and surges.
  • TO-220 Package: Encased in a widely used TO-220 package, the MLP1N06CLG offers a robust and reliable form factor that is easy to mount and integrate into various circuit designs.
  • Thermal Protection: The built-in thermal protection features ensure that the device operates within safe temperature ranges, preventing thermal runaway and extending the product's lifespan.

Applications

The versatility of the MLP1N06CLG allows it to be used in multiple applications such as:

  • Automotive electronics
  • DC to DC converters
  • Power management systems
  • Motor drives and controllers
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The MLP1N06CLG MOSFET is no exception, as it undergoes rigorous testing and quality control processes to ensure reliability and performance in even the most demanding environments.

Conclusion

The MLP1N06CLG Power MOSFET from ON Semiconductor is an excellent choice for designers who require a reliable and efficient solution for their power management needs. With its high current capability, low on-state resistance, and robust package, this MOSFET will enhance the performance and reliability of a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0081 $60.0972
29+ $4.1095 $119.1755
44+ $3.9813 $175.1772
60+ $3.8531 $231.1860
78+ $3.7237 $290.4486
104+ $3.3391 $347.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess