EN
  • EN
  • DE

MJD41C1

Part No MJD41C1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024783-MJD41C1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJD41C1 CAD Model

Description

ON Semiconductor's MJD41C1 - High-Performance NPN Transistor

The MJD41C1 is a robust NPN bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is well-suited for a wide range of applications, including power switching and amplification purposes. With its exceptional quality and reliability, the MJD41C1 has become a preferred choice for engineers and designers in various electronic sectors.

Key Features

  • High Collector-Emitter Voltage (VCEO): The MJD41C1 can withstand voltages up to 100V, making it suitable for high voltage applications.
  • Collector Current (IC): It supports a continuous collector current of up to 6A, ensuring robust performance in demanding situations.
  • Power Dissipation: This transistor can dissipate up to 20W of power, which contributes to its ability to handle high-power applications.
  • DC Current Gain (hFE): It features a high DC current gain, which allows for a better signal amplification in electronic circuits.
  • Complementary PNP Type: The MJD41C1 has a complementary PNP partner, the MJD42C1, providing flexibility in designing push-pull amplifier stages.
  • Package: It is available in a surface-mount DPAK package, which is ideal for compact designs and ensures efficient thermal performance.

Applications

The MJD41C1 is versatile and can be used in a variety of electronic circuits and systems. Some common applications include:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Power management solutions

ON Semiconductor's commitment to quality is evident in the MJD41C1's design, which includes built-in features for safe operation, such as a robust forward-biased safe operating area. Its performance is optimized for low saturation voltage and high switching speeds, making it an excellent component for designs that require efficient power management and reliable operation under strenuous conditions.

Whether you are developing power supplies, amplifiers, or any other high-voltage and high-power applications, the MJD41C1 NPN transistor is a solid choice to ensure your designs are both efficient and durable.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess